TE Connectivity RF Connectors 5-1814823-1

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.6 MM  [.299 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.6 MM  [.299 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814823-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814823-1
RF Connectors 5-1814823-1
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.6 MM  [.299 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : F Type
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97610-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97610-ND
Coaxial Connector (RF) Assemblies A97610-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder Tab

F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder Tab

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1814823-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814823-1
RF Connectors / Coaxial Connectors 5-1814823-1
RF Connectors / Coaxial Connectors BH Socket 75 Ohm

RF Connectors / Coaxial Connectors BH Socket 75 Ohm

Buy Now Datasheet
CONN F JACK STR 75 OHM SOLDER - 792-5-1814823-1 - Utmel Electronic Limited
Hong Kong, China
CONN F JACK STR 75 OHM SOLDER
792-5-1814823-1
CONN F JACK STR 75 OHM SOLDER 792-5-1814823-1
CONN F JACK STR 75 OHM SOLDER

CONN F JACK STR 75 OHM SOLDER

Supplier's Site
F Type Bulkhead Socket 75 Ohm Amp - Te Connectivity - 76AC7992 - Newark, An Avnet Company
Chicago, IL, United States
F Type Bulkhead Socket 75 Ohm Amp - Te Connectivity
76AC7992
F Type Bulkhead Socket 75 Ohm Amp - Te Connectivity 76AC7992
F Type Bulkhead Socket 75 Ohm

F Type Bulkhead Socket 75 Ohm

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 5-1814823-1 A97610-ND 5-1814823-1 792-5-1814823-1 76AC7992
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors CONN F JACK STR 75 OHM SOLDER F Type Bulkhead Socket 75 Ohm Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Frequency 2.000 GHz ? to 4.000 GHz
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337597-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
5 suppliers