TE Connectivity RF Connectors 1-1337597-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 15.7 MM  [.618 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, URM 95, RG 174A, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 15.7 MM  [.618 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, URM 95, RG 174A, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337597-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337597-0
RF Connectors 1-1337597-0
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 15.7 MM  [.618 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, URM 95, RG 174A, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Product Length : 15.7 MM  [.618 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Additional Features : Solderless
  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 316, URM 95, RG 174A, RG 188A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337597-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337597-0-ND
Coaxial Connector (RF) Assemblies 1-1337597-0-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
SMB Connector
1-1337597-0
SMB Connector 1-1337597-0
SMB

SMB

Buy Now
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity - 16R8173 - Newark, An Avnet Company
Chicago, IL, United States
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity
16R8173
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity 16R8173
SMB STR PLG HEX 50OHM GOLD PLTD RG174A/U

SMB STR PLG HEX 50OHM GOLD PLTD RG174A/U

Supplier's Site
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Amp - Te Connectivity - 40AJ9085 - Newark, An Avnet Company
Chicago, IL, United States
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Amp - Te Connectivity
40AJ9085
Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Amp - Te Connectivity 40AJ9085
SMB Str Plg Hex 50Ohm Gold Pltd RG174A/U

SMB Str Plg Hex 50Ohm Gold Pltd RG174A/U

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337597-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337597-0
RF Connectors / Coaxial Connectors 1-1337597-0
RF Connectors / Coaxial Connectors SMB Str Plg Hex 50 Ohm Gold Plt

RF Connectors / Coaxial Connectors SMB Str Plg Hex 50 Ohm Gold Plt

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337597-0 1-1337597-0-ND 1-1337597-0 16R8173 1-1337597-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies SMB Connector Smb Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1051678-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers