TE Connectivity adapters 1057377-1

Description
ADAPTER,N TO SMA
Request a Quote Datasheet
Description
ADAPTER,N TO SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 1057377-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
1057377-1
adapters 1057377-1
ADAPTER,N TO SMA

ADAPTER,N TO SMA

Buy Now
Swedesboro, NJ, United States
adapters
1057377-1
adapters 1057377-1
adapters

adapters

Buy Now
Coaxial Connector (RF) Adapters - A34400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34400-ND
Coaxial Connector (RF) Adapters A34400-ND
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket

Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket

Buy Now Datasheet
Rf Coax Adaptor, N Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity - 85R5723 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, N Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity
85R5723
Rf Coax Adaptor, N Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity 85R5723
RF COAX ADAPTOR, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF COAX ADAPTOR, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
1057377-1 Rohs Compliant Amp - Te Connectivity - 38AH3896 - Newark, An Avnet Company
Chicago, IL, United States
1057377-1 Rohs Compliant Amp - Te Connectivity
38AH3896
1057377-1 Rohs Compliant Amp - Te Connectivity 38AH3896
1057377-1 ROHS COMPLIANT: YES

1057377-1 ROHS COMPLIANT: YES

Supplier's Site
3082 2240 00,adapter,n To Sma Amp - Te Connectivity - 41AJ1977 - Newark, An Avnet Company
Chicago, IL, United States
3082 2240 00,adapter,n To Sma Amp - Te Connectivity
41AJ1977
3082 2240 00,adapter,n To Sma Amp - Te Connectivity 41AJ1977
3082 2240 00,ADAPTER,N TO SMA

3082 2240 00,ADAPTER,N TO SMA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1057377-1 A34400-ND 85R5723 38AH3896
Product Name adapters Coaxial Connector (RF) Adapters Rf Coax Adaptor, N Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity 1057377-1 Rohs Compliant Amp - Te Connectivity
Connector Type SMA; Type N SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 5465266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details