TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-175639-0

Description
Win Source Part Number: 1356883-5-175639-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fine Pitch Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Guide Base Product Number: 175639 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.049" (1.25mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Finish - Mating: Tin Contact Material: Phosphor Bronze Insulation Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 50V
Request a Quote Datasheet
Description
Win Source Part Number: 1356883-5-175639-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fine Pitch Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Guide Base Product Number: 175639 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.049" (1.25mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Finish - Mating: Tin Contact Material: Phosphor Bronze Insulation Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1356883-5-175639-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1356883-5-175639-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1356883-5-175639-0
Win Source Part Number: 1356883-5-175639-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fine Pitch Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Guide Base Product Number: 175639 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.049" (1.25mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Finish - Mating: Tin Contact Material: Phosphor Bronze Insulation Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 50V

Win Source Part Number: 1356883-5-175639-0
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fine Pitch
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Board Guide
Base Product Number: 175639
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.5A
Style: Board to Board
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.049" (1.25mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.049" (1.25mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Finish - Mating: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1356883-5-175639-0
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103233-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details