TE Connectivity Wire-to-Board Connector Contacts 5-1747492-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Length : 8.85 MM  [.348 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 145000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Length : 8.85 MM  [.348 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 145000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 5-1747492-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
5-1747492-1
Wire-to-Board Connector Contacts 5-1747492-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Length : 8.85 MM  [.348 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 145000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length : 8.85 MM  [.348 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Pin
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 145000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-1747492-1
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details