5-1676966-7 -- SMW2 22R 5% AMP - TE CONNECTIVITY
TE Connectivity
Smw2 22R 5% Amp - Te Connectivity
5-1676966-7
Suppliers
Smw2 22R 5% Amp - Te Connectivity
36AC5411
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC5411 |
|
Product Name
|
Smw2 22R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details