TE Connectivity ™ Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 5-166054-1

Description
Win Source Part Number: 1363371-5-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363371-5-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 5-166054-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
5-166054-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 5-166054-1
Win Source Part Number: 1363371-5-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin

Win Source Part Number: 1363371-5-166054-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 52 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 166054
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Male Pin
Contact Material: Brass
Contact Size: 20 DF
Contact Form: Stamped
Termination Finish: Tin

Buy Now Datasheet
D Sub Contacts - 6809670 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809670
D Sub Contacts 6809670
TE Connectivity 5-166054-1

TE Connectivity 5-166054-1

Supplier's Site
D Sub Contacts - 1680957 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1680957
D Sub Contacts 1680957
TE Connectivity 5-166054-1

TE Connectivity 5-166054-1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 5-166054-1 6809670
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D Sub Contacts
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details