Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold
Dimensions Panel Thickness (Recommended) : 2 - 5 MM [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 2
Other Additional Features : Hardware Included Dielectric Material : Polyphthalamide Grade : Commercial
Packaging Features Packaging Method : Single Pack
Product Type Features Compatible With RF Cable Type : RG 210, KX 52, KX 53, RG 59B, KX 6A, RG 62A, RG 140, KX 25, URM 90 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector Shape : Hexagonal Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Material : Zinc
- Body Material Finish : Plated
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
Dimensions
- Panel Thickness (Recommended) : 2 - 5 MM [.078 - .197 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : With
- PCB Mount Retention : Without
- Panel Mount Feature Type : Hex Nut
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 2
Other
- Additional Features : Hardware Included
- Dielectric Material : Polyphthalamide
- Grade : Commercial
Packaging Features
- Packaging Method : Single Pack
Product Type Features
- Compatible With RF Cable Type : RG 210, KX 52, KX 53, RG 59B, KX 6A, RG 62A, RG 140, KX 25, URM 90
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Gasket
- Connector Shape : Hexagonal
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]