TE Connectivity Chokes 5-1624116-9

Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .025 Impedance (OHM) : 70 Product Type Features Package Size Code : 0603
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .025 Impedance (OHM) : 70 Product Type Features Package Size Code : 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 5-1624116-9 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .025 Impedance (OHM) : 70 Product Type Features Package Size Code : 0603

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .8 x .8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .025
  • Impedance (OHM) : 70

Product Type Features


  • Package Size Code : 0603
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 5-1624116-9
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details