Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .05 Impedance (OHM) : 120
Product Type Features Package Size Code : 0603
Dimensions
- Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics
- Current Rating (Max) (MAMP) : 2500
- DC Resistance (OHM) : .05
- Impedance (OHM) : 120
Product Type Features