TE Connectivity Electromechanical Relays & Contactors 5-1618276-6

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 50 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 50 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618276-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618276-6
Electromechanical Relays & Contactors 5-1618276-6
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 50 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 80
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 50

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1618276-6
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393230-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414687-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details