TE Connectivity Electromechanical Relays & Contactors 5-1618240-4

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 230 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 2 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 230 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 2 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618240-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618240-4
Electromechanical Relays & Contactors 5-1618240-4
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 230 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 2 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 230
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 50
  • Contact Voltage Rating (VDC) : 2

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >32 - ≤50

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Solder Terminals
Buy Now
Relays - 5-1618240-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618240-4 5-1618240-4
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393128-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Specs
Relay Type General
View Details
Signal Relays - 1-1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details