TE Connectivity High Voltage Relays 5-1618239-2

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 30 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Bus Wires High Voltage Connection (Power) : High Voltage Tabs
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 30 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Bus Wires High Voltage Connection (Power) : High Voltage Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 5-1618239-2 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
5-1618239-2
High Voltage Relays 5-1618239-2
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 30 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Bus Wires High Voltage Connection (Power) : High Voltage Tabs

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form C, SPDT
  • Contact Current Rating (Max) (AMP) : 30

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 115
  • Contact Voltage Rating (VDC) : 5

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flanged

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Terminals

Termination Features


  • High Voltage Connection (Coil) : Bus Wires
  • High Voltage Connection (Power) : High Voltage Tabs
Buy Now
Relays - 5-1618239-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618239-2 5-1618239-2
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays - 1-1393122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.35 VA
View Details
3 suppliers
Mid-Range Relays - 1-1617752-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
4 suppliers