TE Connectivity Electromechanical Relays & Contactors 5-1617818-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 6.82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 6.82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617818-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617818-3
Electromechanical Relays & Contactors 5-1617818-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 6.82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Resistance (OHM) : 6.82
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 60
  • Contact Switching Voltage (Max) (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Stud Terminals
  • Main Termination & Connection Type : Stud Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1617818-3
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415054-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.8000 watts
View Details
2 suppliers
Relays - 1-1393204-4 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers