TE Connectivity Half-Size Relays 5-1617559-1

Description
Contact Features Contact Arrangement : 6 Form C, 6PDT, 6 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1801 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 6 Form C, 6PDT, 6 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1801 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 5-1617559-1 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
5-1617559-1
Half-Size Relays 5-1617559-1
Contact Features Contact Arrangement : 6 Form C, 6PDT, 6 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1801 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 6 Form C, 6PDT, 6 C/O
  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 1801
  • Coil Resistance (OHM) : 390
  • Coil Voltage Rating (VDC) : 26.5
  • Input Voltage (VDC) : 26.5
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : PCB Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1617559-1
Product Name Half-Size Relays
Throw Double Throw
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1617136-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
TO-5/.100 Grid Relays - 1-1617570-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26 volts
View Details
Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers