TE Connectivity Electromechanical Relays & Contactors 5-1617119-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617119-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617119-2
Electromechanical Relays & Contactors 5-1617119-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode
  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 125
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 5-1617119-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617119-2 5-1617119-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393127-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details