The 4000 series is a Class II UL1585 inherently energy-limited transformer for low-voltage applications, rated at 5, 10, 20, 30, 40, 50, 60, or 75 VA. It features wire leads or quick connect terminals and mounts via foot or panel. The 40 VA variant has a 7/8 inch (22.22 mm) stack height. All models provide a maximum secondary output of 30 VAC and comply with UL1585 safety requirements for Class II circuits.
4000-20C02K999=TRANS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92T3159 |
| Product Name | 4000-20C02K999=Transformer Productsunlimited Te Connectivity |