TE Connectivity DC Filters 5-1609075-1

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 5-1609075-1 - TE Connectivity
Berwyn, PA, United States
DC Filters
5-1609075-1
DC Filters 5-1609075-1
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 60
  • DC Filter Voltage (Max) (VDC) : 300

Mechanical Attachment


  • Filter Mount Style : Snap-In

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : DA or DCB connector
  • Output Orientation : Straight
  • Output Termination Type : Wire Leads
  • Type of Connector : 2-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 5-1609075-1
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
2 suppliers
3-Phase Filters - 1609071-6 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Single Phase Filters - 1-1609034-3 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers
Power Line Filters - 2871205 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details