TE Connectivity DC Filters 5-1609075-0

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 5-1609075-0 - TE Connectivity
Berwyn, PA, United States
DC Filters
5-1609075-0
DC Filters 5-1609075-0
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 60
  • DC Filter Voltage (Max) (VDC) : 300

Mechanical Attachment


  • Filter Mount Style : Snap-In

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : DA or DCB connector
  • Output Orientation : Straight
  • Output Termination Type : Wire Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 5-1609075-0
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-100KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-150KEPS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers