"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 6.35MM, 20-15AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 6.35MM, 20-15AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes
CONN QC RCPT 15.5-20AWG 0.250
Terminals RECPT 6.35 x 0.81 mm Reel of 5000
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100644TR-ND | 5-160558-2 | 64AH9776 | 5-160558-2 | 5-160558-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 15.5 to 20 AWG | 20 AWG | 15.5 to 20 AWG |