TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160526-7

Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100643CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100643CT-ND
Quick Connects, Quick Disconnect Connectors A100643CT-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100643TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100643TR-ND
Quick Connects, Quick Disconnect Connectors A100643TR-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333480-5-160526-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333480-5-160526-7
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333480-5-160526-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333480-5-160526-7 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 15.5-20 AWG Contact Material: Brass Gender: Female Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 5-160526-7-ND,2266-5 -160526-7,51605267,A 100643CT,A100643TR Base Product Number: 160526 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333480-5-160526-7
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 15.5-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.756" (19.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 5-160526-7-ND,2266-5-160526-7,51605267,A100643CT,A100643TR
Base Product Number: 160526
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contacts - 5-160526-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-160526-7
Contacts 5-160526-7
FF 250 REC 0.5-1.5MM2 TPBR

FF 250 REC 0.5-1.5MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
5-160526-7
Contacts 5-160526-7
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-5-160526-7
Electronic Connector 392-5-160526-7
Quick Disconnect Terminal 15-20AWG Brass RCP 19.2mm Tin T/R Product overview: 5-160526-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-7 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 15-20AWG Brass RCP 19.2mm Tin T/R Product overview: 5-160526-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
5-160526-7
Terminals 5-160526-7
Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Buy Now Datasheet
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity - 72W2572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity
72W2572
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity 72W2572
CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100643CT-ND 1333480-5-160526-7 5-160526-7 392-5-160526-7 5-160526-7 72W2572
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Terminals Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers