Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9
Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2
Dimensions Product Height : 6 MM [.236 INCH ] Product Length : 24.84 MM [.978 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] On Position : Lever Up
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging
Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 15
Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM [.157 INCH ]
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Actuator Color : White
- Actuator Orientation : Side
- Actuator Profile : Extended
- Case Color : Black
- Case Material : Polyphenylene Sulfide (PPS)
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 9
- Number of Switches : 9
Contact Features
- Contact Base Material : Copper Alloy
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold
- Switch Contact Plating Material : Gold
- Switch Contact Plating Material Thickness (MICIN) : 1.2
Dimensions
- Product Height : 6 MM [.236 INCH ]
- Product Length : 24.84 MM [.978 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1
- Operating Voltage (VDC) : 5
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- On Position : Lever Up
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Assembly Process Feature : Auto-Insert Packaging
Packaging Features
- Packaging Method : Box & Tube, Tube
- Packaging Quantity : 15
Product Type Features
- Actuator Style : Piano (Side Actuated)
- Actuator Type : Piano
- DIP & SIP Switch Type : DIP
- Sealed Device : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 4 MM [.157 INCH ]
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]