TE Connectivity DIP Switch 2-1825059-3

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 5 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 14.68 MM  [.578 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 5 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 14.68 MM  [.578 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1825059-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1825059-3
DIP Switch 2-1825059-3
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 5 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 14.68 MM  [.578 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 5
  • Number of Switches : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Nickel
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 14.68 MM  [.578 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 30

Product Type Features


  • Actuator Style : Flush Actuator, Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-1797-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1797-ND
DIP Switches 450-1797-ND
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 2-1825059-3
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 2-1825059-3 450-1797-ND 2-1825059-3
Product Name DIP Switch DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0250 amps
Max DC Voltage Rating 5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2396236-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 1-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details