TE Connectivity D-Shaped Connectors 5-1532019-2

Description
Configuration Features Number of Positions : 26 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Solder Pot
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 26 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Solder Pot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-1532019-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-1532019-2
D-Shaped Connectors 5-1532019-2
Configuration Features Number of Positions : 26 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Solder Pot

Configuration Features


  • Number of Positions : 26

Contact Features


  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Solder Pot
Buy Now Datasheet
D-Sub Connectors - 5-1532019-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1532019-2
D-Sub Connectors 5-1532019-2
Small Form Factor

Small Form Factor

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1532019-2
D-Sub Connectors 5-1532019-2
D-Sub Connectors

D-Sub Connectors

Buy Now
095-0573-0302=Mcjb2-26Ss Amp - Te Connectivity - 42AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
095-0573-0302=Mcjb2-26Ss Amp - Te Connectivity
42AJ4284
095-0573-0302=Mcjb2-26Ss Amp - Te Connectivity 42AJ4284
095-0573-0302=MCJB2- 26SS

095-0573-0302=MCJB2-26SS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1532019-2 5-1532019-2 42AJ4284
Product Name D-Shaped Connectors D-Sub Connectors 095-0573-0302=Mcjb2-26Ss Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1375820-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers