TE Connectivity Strain Relief Boot, Pvc, Black; Accessory Type Greenpar Te Connectivity 5-1478996-6

Description
STRAIN RELIEF BOOT, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:R/F Coax Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Connector Type:BNC Coaxial RoHS Compliant: Yes
Description
STRAIN RELIEF BOOT, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:R/F Coax Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Connector Type:BNC Coaxial RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, Pvc, Black; Accessory Type Greenpar Te Connectivity - 98K9566 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Pvc, Black; Accessory Type Greenpar Te Connectivity
98K9566
Strain Relief Boot, Pvc, Black; Accessory Type Greenpar Te Connectivity 98K9566
STRAIN RELIEF BOOT, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:R/F Coax Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Connector Type:BNC Coaxial RoHS Compliant: Yes

STRAIN RELIEF BOOT, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:R/F Coax Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Connector Type:BNC Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98K9566
Product Name Strain Relief Boot, Pvc, Black; Accessory Type Greenpar Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822440 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material 304 Stainless Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details