TE Connectivity Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Pitch Spacing Amp - Te Connectivity 5-147378-6

Description
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Pitch Spacing Amp - Te Connectivity - 50AC9729 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Pitch Spacing Amp - Te Connectivity
50AC9729
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Pitch Spacing Amp - Te Connectivity 50AC9729
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Receptacle, 60, 1.27 Mm Rohs Compliant Amp - Te Connectivity - 76Y5709 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Receptacle, 60, 1.27 Mm Rohs Compliant Amp - Te Connectivity
76Y5709
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Receptacle, 60, 1.27 Mm Rohs Compliant Amp - Te Connectivity 76Y5709
Wire-To-Board Connector, AMPMODU System 50 Series, Surface Mount, Receptacle, 60, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU System 50 Series, Surface Mount, Receptacle, 60, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
60 Sys50 Smt Rcp Dr Shd Sn Amp - Te Connectivity - 76AC7855 - Newark, An Avnet Company
Chicago, IL, United States
60 Sys50 Smt Rcp Dr Shd Sn Amp - Te Connectivity
76AC7855
60 Sys50 Smt Rcp Dr Shd Sn Amp - Te Connectivity 76AC7855
60 SYS50 SMT RCP DR SHD SN

60 SYS50 SMT RCP DR SHD SN

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-147378-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-147378-6
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50AC9729 76Y5709 5-147378-6
Product Name Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Pitch Spacing Amp - Te Connectivity Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Receptacle, 60, 1.27 Mm Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Power Connectors - 993G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers