TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1473571-6

Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1473571-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1473571-6
Rectangular Wire & Cable Connectors & Housings 5-1473571-6
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 19.8 MM  [.779 INCH ]
  • Connector Width : 16 MM  [.627 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Rectangular Connector Adapters - A29184-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A29184-ND
Rectangular Connector Adapters A29184-ND
"6 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

"6 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 5-1473571-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
5-1473571-6
Connectors Crimp Housings, Series Mating PCB Headers 5-1473571-6
RITS.JUNCTION BOX 2D 6P F/H

RITS.JUNCTION BOX 2D 6P F/H

Buy Now
Unspecified Connectors - 5-1473571-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
5-1473571-6
Unspecified Connectors 5-1473571-6
RITS.JUNCTION BOX 2D 6P F/H

RITS.JUNCTION BOX 2D 6P F/H

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
5-1473571-6
Unspecified Connectors 5-1473571-6
Unspecified Connectors

Unspecified Connectors

Buy Now
Rits.junction Box 2D 6P F/h Te Connectivity - 22R4994 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 6P F/h Te Connectivity
22R4994
Rits.junction Box 2D 6P F/h Te Connectivity 22R4994
RITS.JUNCTION BOX 2D 6P F/H

RITS.JUNCTION BOX 2D 6P F/H

Supplier's Site Datasheet
Rits.junction Box 2D 6P F/h Amp - Te Connectivity - 42AJ4276 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 6P F/h Amp - Te Connectivity
42AJ4276
Rits.junction Box 2D 6P F/h Amp - Te Connectivity 42AJ4276
RITS.JUNCTION BOX 2D 6P F/H

RITS.JUNCTION BOX 2D 6P F/H

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1473571-6 A29184-ND 5-1473571-6 5-1473571-6 22R4994
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters Connectors Crimp Housings, Series Mating PCB Headers Unspecified Connectors Rits.junction Box 2D 6P F/h Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111504-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445715-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers