TE Connectivity Between Series Adapters 1057853-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : TNC Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : TNC Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1057853-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1057853-1
Between Series Adapters 1057853-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : TNC Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : TNC
  • Side B Gender : Jack
  • Side B Interface : OSM

Signal Characteristics


  • Frequency (GHZ) : 11

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 1057853-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
1057853-1
Connectors RF - Miniature (BNC,TNC,SC) 1057853-1
3182 2240 00TNC PLUG TO OSM

3182 2240 00TNC PLUG TO OSM

Buy Now
Coaxial Connector (RF) Adapters - A34413-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34413-ND
Coaxial Connector (RF) Adapters A34413-ND
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1057853-1 1057853-1 A34413-ND
Product Name Between Series Adapters Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337472-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
View Details
6 suppliers
Coaxial Connector (RF) Adapters - A122104-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
4 suppliers
RF Connectors - 1-134959-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 2.000 GHz
View Details
2 suppliers
Coax Connectors - 1-1478048-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers