TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1473571-3

Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1473571-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1473571-3
Rectangular Wire & Cable Connectors & Housings 5-1473571-3
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 16 MM  [.627 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Rectangular Connector Adapters - A29182-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A29182-ND
Rectangular Connector Adapters A29182-ND
"3 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

"3 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

Buy Now Datasheet
Unspecified Connectors - 5-1473571-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
5-1473571-3
Unspecified Connectors 5-1473571-3
RITS.JUNCTION BOX 2D 3P F/H

RITS.JUNCTION BOX 2D 3P F/H

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
5-1473571-3
Unspecified Connectors 5-1473571-3
Unspecified Connectors

Unspecified Connectors

Buy Now
Rits.junction Box 2D 3P F/h Te Connectivity - 22R4992 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 3P F/h Te Connectivity
22R4992
Rits.junction Box 2D 3P F/h Te Connectivity 22R4992
RITS.JUNCTION BOX 2D 3P F/H

RITS.JUNCTION BOX 2D 3P F/H

Supplier's Site Datasheet
Rits.junction Box 2D 3P F/h Amp - Te Connectivity - 90AJ0206 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 3P F/h Amp - Te Connectivity
90AJ0206
Rits.junction Box 2D 3P F/h Amp - Te Connectivity 90AJ0206
RITS.JUNCTION BOX 2D 3P F/H

RITS.JUNCTION BOX 2D 3P F/H

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1473571-3 A29182-ND 5-1473571-3 22R4992
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters Unspecified Connectors Rits.junction Box 2D 3P F/h Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers