TE Connectivity Rectangular Connectors - 1011-227-0205 1011-227-0205

Description
Manufacturer: TE Connectivity Win Source Part Number: 904941-1011-227-0205 Series: DT Features: Connector Backshell For DT Series Plug Package: Box Family Name: 1011 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1944, 2266-1011-227-0205
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 904941-1011-227-0205 Series: DT Features: Connector Backshell For DT Series Plug Package: Box Family Name: 1011 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1944, 2266-1011-227-0205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1011-227-0205 - 904941-1011-227-0205 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1011-227-0205
904941-1011-227-0205
Rectangular Connectors - 1011-227-0205 904941-1011-227-0205
Manufacturer: TE Connectivity Win Source Part Number: 904941-1011-227-0205 Series: DT Features: Connector Backshell For DT Series Plug Package: Box Family Name: 1011 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1944, 2266-1011-227-0205

Manufacturer: TE Connectivity
Win Source Part Number: 904941-1011-227-0205
Series: DT
Features: Connector Backshell For DT Series Plug
Package: Box
Family Name: 1011
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1734-1944, 2266-1011-227-0205

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-1011-227-0205
Electronic Connector 363-1011-227-0205
DT Connector Assembly Tool, 180°, 2-Way Plug Product overview: 1011-227-0205 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1011-227-0205 can be used for catalog matching and distributor lookup.

DT Connector Assembly Tool, 180°, 2-Way Plug Product overview: 1011-227-0205 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1011-227-0205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - 1734-1944-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1944-ND
Rectangular Connector Accessories 1734-1944-ND
Connector Backshell For DT Series Plug

Connector Backshell For DT Series Plug

Buy Now Datasheet
Bkshl, 2P, Blk, Plg, St, Nw6/7.5/8.5/10 Deutsch - Te Connectivity - 10AK0568 - Newark, An Avnet Company
Chicago, IL, United States
Bkshl, 2P, Blk, Plg, St, Nw6/7.5/8.5/10 Deutsch - Te Connectivity
10AK0568
Bkshl, 2P, Blk, Plg, St, Nw6/7.5/8.5/10 Deutsch - Te Connectivity 10AK0568
BKSHL, 2P, BLK, PLG, ST, NW6/7.5/8.5/10

BKSHL, 2P, BLK, PLG, ST, NW6/7.5/8.5/10

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904941-1011-227-0205 363-1011-227-0205 1734-1944-ND 10AK0568
Product Name Rectangular Connectors - 1011-227-0205 Electronic Connector Rectangular Connector Accessories Bkshl, 2P, Blk, Plg, St, Nw6/7.5/8.5/10 Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details