TE Connectivity Electromechanical Relays & Contactors 5-1472973-5

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1472973-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1472973-5
Electromechanical Relays & Contactors 5-1472973-5
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : 3 - 30 minutes
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1472973-5
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415039-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers