TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 5-146280-3

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details