TE Connectivity Barrier Strips 5-1437644-5

Description
Dimensions Length (MM) : 22.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Dimensions Length (MM) : 22.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437644-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437644-5
Barrier Strips 5-1437644-5
Dimensions Length (MM) : 22.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Product Type : Barrier Strip

Dimensions


  • Length (MM) : 22.22

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
5-1437644-5
Terminal Blocks 5-1437644-5
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 5-1437644-5 5-1437644-5
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5596 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 30 amps
View Details
Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details