TE Connectivity Barrier Strips 1-1437418-5

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Length : 47.62 MM  [1.875 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Length : 47.62 MM  [1.875 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1437418-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1437418-5
Barrier Strips 1-1437418-5
Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Length : 47.62 MM  [1.875 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Dimensions


  • Length : 47.62 MM  [1.875 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-1437418-5
Terminal Blocks 1-1437418-5
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 1-1437418-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1437418-5
Barrier Terminal Blocks 1-1437418-5
Barrier Terminal Blocks 6C1N03=SSB 3/8 SAFETY CVR 3CKT

Barrier Terminal Blocks 6C1N03=SSB 3/8 SAFETY CVR 3CKT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1437418-5 1-1437418-5 1-1437418-5
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546328-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 121924990 - Radwell International
Specs
Termination Options Screw Clamp
View Details