TE Connectivity Time Delay Relays 5-1437483-3

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1437483-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1437483-3
Time Delay Relays 5-1437483-3
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 1.5 - 15 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 125

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1437483-3
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472973-6 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1755074-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423153-7 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers