TE Connectivity Time Delay Relays 5-1437433-7

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : .75 - 10 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : .75 - 10 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1437433-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1437433-7
Time Delay Relays 5-1437433-7
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : .75 - 10 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120
  • Type of Control : Internal Key

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 120
  • Timing Range (Off-Time) (SEC) : .75 - 10

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1437433-7
Product Name Time Delay Relays
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products