TE Connectivity Time Delay Relays 1755120-2

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755120-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755120-2
Time Delay Relays 1755120-2
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .5 - 15 seconds
  • Type of Control : Knob

Dimensions


  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 1 - 30

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Repeat Cycle

Product Type Features


  • Relay Options : Multiple Timing Ranges

Termination Features


  • Relay Connection Type : Plug-In
Buy Now
Time Delay Relays - 1755120-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755120-2
Time Delay Relays 1755120-2
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755120-2 1755120-2
Product Name Time Delay Relays Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755068-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Time Delay Relays - 1-1423151-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details