TE Connectivity ™ Cables, Wires Fiber Optic Cables - 5-1437163-9 5-1437163-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128777-5-1437163-9 Number of Positions: 30 Number of Rows: 1 Current Rating: 3 A Number of Conductors: 30 Insulation Material: Polyester Operating Supply Voltage: 300 V Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Non-Compliant Voltage Rating (AC): 300 V ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128777-5-1437163-9 Number of Positions: 30 Number of Rows: 1 Current Rating: 3 A Number of Conductors: 30 Insulation Material: Polyester Operating Supply Voltage: 300 V Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Non-Compliant Voltage Rating (AC): 300 V ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 5-1437163-9 - 5-1437163-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 5-1437163-9
5-1437163-9
Cables, Wires Fiber Optic Cables - 5-1437163-9 5-1437163-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128777-5-1437163-9 Number of Positions: 30 Number of Rows: 1 Current Rating: 3 A Number of Conductors: 30 Insulation Material: Polyester Operating Supply Voltage: 300 V Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Non-Compliant Voltage Rating (AC): 300 V ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128777-5-1437163-9
Number of Positions: 30
Number of Rows: 1
Current Rating: 3 A
Number of Conductors: 30
Insulation Material: Polyester
Operating Supply Voltage: 300 V
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Non-Compliant
Voltage Rating (AC): 300 V
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 5-1437163-9
Product Name Cables, Wires Fiber Optic Cables - 5-1437163-9
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details