TE Connectivity Electromechanical Relays & Contactors 5-1423177-7

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1423177-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1423177-7
Electromechanical Relays & Contactors 5-1423177-7
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Magnetic Blow-Out

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 24

Operation/Application


  • Current Type : DC
  • Delay Time : .15 - 3 seconds
  • Mode of Operation : Delay on Pull-In
  • Type of Control : Internal Potentiometer

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1423177-7
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers