TE Connectivity Time Delay Relays 5-1423152-2

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 1 - 30 seconds Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 1 - 30 seconds Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1423152-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1423152-2
Time Delay Relays 5-1423152-2
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 1 - 30 seconds Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Delay Time : 1 - 30 seconds
  • Type of Control : Internal Key

Electrical Characteristics


  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1423152-2
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423167-6 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.1 Sec ~ 10 Hrs
Mounting Din Rail; DIN Rail
Function Type Multi-function
View Details
Time Delay Relays - 1423153-7 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
Time Delay Relays - PB782-ND - DigiKey
Specs
Time Ranges 0.1 Sec ~ 10 Hrs
Mounting Din Rail
Function Type Multi-function
View Details
2 suppliers