Body Features Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G [2.857 OZ ]
Contact Features Contact Arrangement : 1 Form Z (NO+NC, Bridging) Contact Current Class (AMP) : 20 - 30, 30 - 50 Contact Current Rating (Max) (AMP) : 32 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Special Features : Bridging Contacts Relay Terminal Type : Plug-In, Quick Connect
Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 40, 35 - 40 Product Height : 73.5 MM [2.894 INCH ] Product Length : 35.5 MM [1.398 INCH ] Product Width : 38.5 MM [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 2000 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 48 Contact Limiting Continuous Current (AMP) : 32 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000, 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Relay Mounting Type : Quick Connect, Flange Mount
Packaging Features Packaging Method : Carton, Box
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]
Body Features
- Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 81 G [2.857 OZ ]
Contact Features
- Contact Arrangement : 1 Form Z (NO+NC, Bridging)
- Contact Current Class (AMP) : 20 - 30, 30 - 50
- Contact Current Rating (Max) (AMP) : 32
- Contact Material : AgNi90/10
- Contact Number of Poles : 1
- Contact Special Features : Bridging Contacts
- Relay Terminal Type : Plug-In, Quick Connect
Dimensions
- Height Class (Mechanical) (MM) : 70 - 80
- Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Clearance Class (MM) : 2.5 - 4
- Length Class (Mechanical) (MM) : 30 - 40, 35 - 40
- Product Height : 73.5 MM [2.894 INCH ]
- Product Length : 35.5 MM [1.398 INCH ]
- Product Width : 38.5 MM [1.516 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 1000 - 1500
- Coil Power Rating DC (MILW) : 1200
- Coil Resistance (OHM) : 2000
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VDC) : 48
- Contact Limiting Continuous Current (AMP) : 32
- Contact Switching Load (Min) : 100mA @ 24V
- Contact Switching Voltage (Max) (VAC) : 440
- Contact Voltage Rating (VAC) : 400
- Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ]
- Insulation Creepage Class (MM) : 10 - 20
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000, 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Relay Mounting Type : Quick Connect, Flange Mount
Packaging Features
- Packaging Method : Carton, Box
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]