TE Connectivity Mini Relays 5-1393304-8

Description
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 79 Coil Suppression Method : Rp 560Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 79 Coil Suppression Method : Rp 560Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 5-1393304-8 - TE Connectivity
Berwyn, PA, United States
Mini Relays
5-1393304-8
Mini Relays 5-1393304-8
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 79 Coil Suppression Method : Rp 560Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets

Contact Features


  • Contact Arrangement : 1 Form U (NO-DM)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Resistance (OHM) : 79
  • Coil Suppression Method : Rp 560Ω
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1393304-8
Product Name Mini Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393763-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
2 suppliers
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers