TE Connectivity Mini Relays 5-1393303-0

Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 5-1393303-0 - TE Connectivity
Berwyn, PA, United States
Mini Relays
5-1393303-0
Mini Relays 5-1393303-0
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : 30 - 50

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 25.9 MM  [1.02 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 1800
  • Coil Resistance (OHM) : 324
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now Datasheet
V23134C1053C642-Ev-Cbox Potter&brumfield Te Connectivity - 10AK2360 - Newark, An Avnet Company
Chicago, IL, United States
V23134C1053C642-Ev-Cbox Potter&brumfield Te Connectivity
10AK2360
V23134C1053C642-Ev-Cbox Potter&brumfield Te Connectivity 10AK2360
V23134C1053C642-EV-C BOX

V23134C1053C642-EV-CBOX

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1393303-0 10AK2360
Product Name Mini Relays V23134C1053C642-Ev-Cbox Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-1 - TE Connectivity
Specs
Approvals EU ELV Compliant
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415068-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers