TE Connectivity
PCB Terminals
5-1377174-3
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Contact Features
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Right Angle
- Terminal Plating Material : Unplated
- Terminal Size : .25
Dimensions
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 100
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 170 DEGC [338 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-1377174-3 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details