Body Features Primary Product Color : Natural Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6.35 MM [.25 INCH ] Product Length : .68 MM [17.27 INCH ] Wire Size (MMSQ) : 3.4 - 2.5 Wire Size (AWG) : 22 - 14
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6.35 MM [.25 INCH ] Product Length : .68 MM [17.27 INCH ] Wire Size (MMSQ) : 3.4 - 2.5 Wire Size (AWG) : 22 - 14
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
Body Features Primary Product Color : Natural Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 6.35 MM [.25 INCH ] Product Length : .68 MM [17.27 INCH ] Wire Size (MMSQ) : 3.4 - 2.5 Wire Size (AWG) : 22 - 14
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
Body Features
Primary Product Color : Natural
Splice Features : Standard
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Dimensions
Compatible Insulation Diameter Range : 6.35 MM [.25 INCH ]
Product Length : .68 MM [17.27 INCH ]
Wire Size (MMSQ) : 3.4 - 2.5
Wire Size (AWG) : 22 - 14
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Loose Piece
Product Type Features
Compatible With Discrete Wire Type : Stranded, Solid
Sealable : No
Splice Accessory Type : Splice
Splice Type : Butt Splice
Wire Insulation Support Retention Type : Insulation Support