TE Connectivity Connector Contacts 5-1376386-1

Description
Contact Features Contact Type : Tab Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Tab Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-1376386-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-1376386-1
Connector Contacts 5-1376386-1
Contact Features Contact Type : Tab Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Type : Tab

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-1376386-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details