TE Connectivity Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 Awg Rohs Compliant Hts Te Connectivity 5-1105051-1

Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 Awg Rohs Compliant Hts Te Connectivity - 19J5580 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 Awg Rohs Compliant Hts Te Connectivity
19J5580
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 Awg Rohs Compliant Hts Te Connectivity 19J5580
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 AWG RoHS Compliant: Yes

Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J5580
Product Name Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Socket, Crimp, 14 Awg Rohs Compliant Hts Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details