TE Connectivity Ribbon Cable Connectors 5-104893-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 15.94 MM  [.628 INCH ] Connector Length : 40.08 MM  [1.578 INCH ] Connector Width : 7.21 MM  [.284 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 15.94 MM  [.628 INCH ] Connector Length : 40.08 MM  [1.578 INCH ] Connector Width : 7.21 MM  [.284 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5-104893-5 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5-104893-5
Ribbon Cable Connectors 5-104893-5
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 15.94 MM  [.628 INCH ] Connector Length : 40.08 MM  [1.578 INCH ] Connector Width : 7.21 MM  [.284 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Wire Size (CMA) : 159.8 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 15.94 MM  [.628 INCH ]
  • Connector Length : 40.08 MM  [1.578 INCH ]
  • Connector Width : 7.21 MM  [.284 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 159.8

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A115269-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A115269-ND
Free Hanging, Panel Mount A115269-ND
50 Position Rectangular Receptacle Connector IDC Gold 28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Singapore, Singapore
500mA 30V Electronic Connector
2027-5-104893-5
500mA 30V Electronic Connector 2027-5-104893-5
50 Pos 2 Row 0.05" Pitch Cable Receptacle, 500mA, 30V, Gold/Tin Product overview: 5-104893-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104893-5 can be used for catalog matching and distributor lookup.

50 Pos 2 Row 0.05" Pitch Cable Receptacle, 500mA, 30V, Gold/Tin Product overview: 5-104893-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-104893-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50 50/50 Grid Cable Recpt Lf Amp - Te Connectivity - 18R8186 - Newark, An Avnet Company
Chicago, IL, United States
50 50/50 Grid Cable Recpt Lf Amp - Te Connectivity
18R8186
50 50/50 Grid Cable Recpt Lf Amp - Te Connectivity 18R8186
50 50/50 GRID CABLE RECPT LF

50 50/50 GRID CABLE RECPT LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104893-5 A115269-ND 2027-5-104893-5 18R8186
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount 500mA 30V Electronic Connector 50 50/50 Grid Cable Recpt Lf Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104503-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers