TE Connectivity Headers, Male Pins 103673-2

Description
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28578-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28578-ND
Headers, Male Pins A28578-ND
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 92F1240 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
92F1240
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 92F1240
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet
03 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 41AJ1762 - Newark, An Avnet Company
Chicago, IL, United States
03 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
41AJ1762
03 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 41AJ1762
03 MTE HDR SRRA LATCH W/HLDWN

03 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A28578-ND 92F1240 41AJ1762
Product Name Headers, Male Pins Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 03 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details