TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 5-104505-7.

Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 28AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
28AC9775
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 28AC9775
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES

CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9775
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details